The Pickering Series 107 is a Mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for magnetic shielding and insulation resistance exceeding 10^12 Ω. It supports a 2 Form A (energize to make) switch configuration with a 24 V coil, dry contacts rated for 0.5 A switching current and 10 W power, and a maximum contact resistance of 0.100 Ω. The relay operates in 0.5 ms and releases in 0.2 ms, with a typical capacitance of 5 pF across the open switch. It is suitable for high-quality instrumentation applications requiring stable contact resistance and low magnetic interaction. The part number 107-2-A-24/6 corresponds to this configuration with no internal diode.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-2-A-24/6 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |