The Pickering Series 107 is a mini-SIL reed relay designed for stacking on 0.2-inch (5.08 mm) pitch, featuring a mu-metal enclosure for near-complete magnetic shielding and insulation resistance exceeding 10¹² Ω. The 107-2-A-24/2D variant is a two-form-A relay with a 24 V coil, internal diode, and mercury-wetted contacts rated for 2 A switching at 50 W, with a maximum contact resistance of 0.15 Ω, operate time of 0.75 ms, and release time of 0.25 ms. The device must be mounted with correct coil polarity due to the integrated diode. Dimensions are 0.75 in × 0.19 in (19.1 mm × 4.8 mm) with a height of 0.125 in (3.3 mm). Switching is rated for 400 million operations under maximum resistive load. Capacitance across the open switch is 2.5 pF. The relay is suitable for high-density instrumentation applications requiring low-level switching and magnetic isolation.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-2-A-24/2D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |