The Series 107 is a mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for magnetic shielding. The 107-2-A-24/1D variant is a two-form-A relay with a 24 V coil and an integrated diode, offering a contact rating of 0.5 A at 10 W, 1.2 A maximum carry current, and insulation resistance greater than 10^12 Ω. It has a typical operate time of 0.75 ms and release time of 0.25 ms, with a capacitance of 2.5 pF across the open switch and 0.2 pF across the closed switch. The device is rated for 400 million operations at low loads and measures 0.75 x 0.19 inches (19.1 x 4.8 mm).
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-2-A-24/1D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |