The Pickering Series 107 Mini-SIL reed relay is designed for stacking on 0.2 inches (5.08 mm) pitch with a mu-metal encapsulated case providing approximately 1% magnetic interaction. It features a 2 Form A (double-pole normally open) dry switch configuration with a 12 V coil, switching up to 1 A at 20 W. The device has an initial contact resistance of 0.100 Ω, insulation resistance greater than 10¹² Ω, and a typical capacitance of 5 pF across the open switch. It supports 200 million switching operations at rated load with a maximum operate time of 0.75 ms and release time of 0.25 ms. The package dimensions are 0.75 inches by 0.19 inches (19.1 mm by 4.8 mm).
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-2-A-12/6 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |