The Pickering Series 107 is a family of miniature reed relays designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for near-complete magnetic shielding and insulation resistance exceeding 10^12 Ω. The 107-1-C-12/3 is a single-pole changeover relay with a 12 V coil, offering a contact rating of 0.25 A at 3 W. It has a typical contact resistance of 0.20 Ω, operate time of 1.0 ms, and release time of 0.5 ms. Capacitance across the open switch is 10 pF. The device has magnetic interaction of approximately 1% and is available in dry or mercury-wetted variants with switch no. 3. Dimensions are 0.75 inch (19.1 mm) long and 0.19 inch (4.8 mm) wide, with 0.02 inch (0.508 mm) pin spacing.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-C-12/3 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |