The Pickering Series 107-1-A-5/6D is a mercury-wetted, single pole Form A reed relay designed for stacking on 0.2 inch (5.08 mm) pitch. It features a mu-metal encapsulation for near-total magnetic shielding, with a coil voltage of 5 V and an internal diode. The switch carries up to 2 A at 50 W, with a typical contact resistance of 0.075 Ω, insulation resistance exceeding 10¹² Ω, and capacitance across the open switch of 0.1 pF. The relay must be mounted vertically with pin 1 uppermost and requires correct coil polarity. Typical operate time is 2.0 ms, release time is 1.25 ms, and life expectancy is 5 × 10⁸ operations under rated load.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-5/6D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |