The Pickering Series 107 is a mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for near-complete magnetic shielding and insulation resistance exceeding 10¹² Ω. It operates with a 5 V coil and uses a mercury-wetted switch (Switch No. 6) for 2 A switching at 50 W, with a typical contact resistance of 0.075 Ω and a maximum operate time of 2.0 ms. The device is intended for vertical mounting with pin 1 uppermost and includes optional internal diode fitment via suffix D, though unmounted in this variant. Dimensions are 0.75 inch by 0.19 inch (19.1 mm by 4.8 mm).
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-5/6 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |