Pickering Electronics Series 107 107-1-A-5/4

Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 107 Mini-SIL reed relay is designed for stacking on 0.2 inch (5.08 mm) pitch with a mu-metal enclosure providing approximately 1% magnetic interaction between adjacent relays. It features dry contact switching rated at 1 A up to 20 W for a single pole Form A configuration, with insulation resistance exceeding 10¹² Ω. The device has a 5 V coil with a resistance of 500 Ω and includes a low-level switch (No. 4) optimized for low current/voltage applications, with a typical closed contact resistance of 0.15 Ω and 2.5 pF capacitance across the open switch. It measures 0.75 inch (19.1 mm) in length and 0.19 inch (4.8 mm) in width, with a height of 0.125 inch (3.3 mm). The relay is suitable for instrumentation applications requiring stable contact performance and high insulation.

Datasheet Summary
Powered by GS/AI

The Series 107 Mini-SIL reed relay is designed for stacking on 0.2 inch (5.08 mm) pitch with a mu-metal enclosure providing approximately 1% magnetic interaction between adjacent relays. It features dry contact switching rated at 1 A up to 20 W for a single pole Form A configuration, with insulation resistance exceeding 10¹² Ω. The device has a 5 V coil with a resistance of 500 Ω and includes a low-level switch (No. 4) optimized for low current/voltage applications, with a typical closed contact resistance of 0.15 Ω and 2.5 pF capacitance across the open switch. It measures 0.75 inch (19.1 mm) in length and 0.19 inch (4.8 mm) in width, with a height of 0.125 inch (3.3 mm). The relay is suitable for instrumentation applications requiring stable contact performance and high insulation.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 107
107-1-A-5/4
Series 107 107-1-A-5/4
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.

The mu-metal case ensures virtually total magnetic screening, see explanation below.

Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 107-1-A-5/4
Product Name Series 107
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details