The Pickering Series 107-1-A-24/1D is a single pole, normally open reed relay with a 24 V coil, internal diode, and dry switch contacts rated for 1.2 A at 20 W. It features a mu-metal encapsulation for 1% magnetic interaction, insulation resistance greater than 10^12 Ω, and operates in 0.5 ms with a release time of 0.2 ms. The relay is designed for stacking on 0.2 inch (5.08 mm) pitch and measures 0.75 x 0.19 inches (19.1 x 4.8 mm).
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-24/1D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |