The Pickering Series 107-1-A-12/6D is a single pole Form A mercury wetted reed relay designed for stacking on 0.2 inch (5.08 mm) pitch. It features a mu-metal encapsulation for near-total magnetic screening, with a coil voltage of 12 V, internal diode, and switch contact resistance of 0.075 Ω. The relay supports 2 A switching at 50 W, has an insulation resistance greater than 10¹² Ω, and typical capacitance of 5 pF across the open switch. It must be mounted vertically with pin 1 uppermost, and coil polarity must be observed due to the internal diode. The device has a typical operate time of 0.5 ms and release time of 0.2 ms, with a life expectancy of up to 10⁸ operations at rated load.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-12/6D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |