The Pickering Series 107 is a mini-SIL reed relay designed for stacking on 0.2-inch (5.08 mm) pitch, featuring a mu-metal encapsulation for near-total magnetic screening and insulation resistance exceeding 10^12 Ω. The 107-1-A-12/2D variant is a single pole, Form A (energize to make) relay with a 12 V coil, internal diode, and dry switch contact rated for 20 W switching at 1.2 A. It has a typical contact resistance of 0.12 Ω, operate time of 0.5 ms, and release time of 0.2 ms, with a maximum switching life of 10^9 operations at low-level loads. Capacitance across the open switch is 2.5 pF. The relay is mounted with pin 1 as the reference and is suitable for instrumentation and low-level switching applications.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-12/2D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |