The Pickering Series 107 is a Mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for near-total magnetic screening and insulation resistance greater than 10^12 Ω. It includes a single Form A dry switch rated for 1 A at 20 W with a coil voltage of 12 V, resistance of 1000 Ω, maximum contact resistance of 0.15 Ω, and operate time of 0.5 ms. The relay measures 0.75 inch by 0.19 inch (19.1 mm by 4.8 mm), with pin spacing of 0.125 inch (3.3 mm) and terminal dimensions of 0.02 inch by 0.01 inch (0.508 mm by 0.254 mm). Capacitance across the open switch is 2.5 pF, and across the closed switch is 0.2 pF. It is suitable for general-purpose switching with a typical life of 10^7 operations under maximum resistive load.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-12/1 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |