The Pickering Series 105 is a single-in-line reed relay with an internal mu-metal magnetic screen, designed for high-density mounting without magnetic interference. The 105-2-A-24/1D variant is a two-form A relay with a 24 V coil and an internal diode, switching up to 2 A at 50 W with mercury wetted contacts or up to 1 A at 20 W with dry contacts. It has a pin configuration compatible with other Series 105 relays, a typical contact resistance of 0.17 Ω, an insulation resistance exceeding 10¹² Ω, and a maximum operate time of 0.5 ms. The device is encapsulated in a plastic package with dimensions of 19.1 mm in length and 6.6 mm in width, and supports side-by-side stacking due to its magnetic shielding.
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems.
The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges.
In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 105-2-A-24/1D |
| Product Name | Series 105 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |