Pickering Electronics Series 105 105-1-B-12/1

Description
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
Description
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 105-1-B-12/1 is a Single-in-Line reed relay designed for general-purpose applications. It features a Form B configuration (energize to break) and is capable of switching up to 1 Amp at 20 Watts. The relay has a coil voltage of 12 Volts and offers high insulation resistance greater than 10^12 Ω. It is encapsulated in a plastic package with an internal mu-metal magnetic screen, which helps prevent magnetic interference and allows for high packing density. The relay is 100% tested for dynamic contact resistance, ensuring reliable performance. This model is suitable for applications requiring a compact relay with robust switching capabilities.

Datasheet Summary
Powered by GS/AI

The Pickering Series 105-1-B-12/1 is a Single-in-Line reed relay designed for general-purpose applications. It features a Form B configuration (energize to break) and is capable of switching up to 1 Amp at 20 Watts. The relay has a coil voltage of 12 Volts and offers high insulation resistance greater than 10^12 Ω. It is encapsulated in a plastic package with an internal mu-metal magnetic screen, which helps prevent magnetic interference and allows for high packing density. The relay is 100% tested for dynamic contact resistance, ensuring reliable performance. This model is suitable for applications requiring a compact relay with robust switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 105
105-1-B-12/1
Series 105 105-1-B-12/1
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.

The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems.

The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges.

In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 105-1-B-12/1
Product Name Series 105
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1353329 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details