Pickering Electronics Series 105 105-1-A-24/4D

Description
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
Description
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 105 is a single-in-line reed relay with an internal mu-metal magnetic screen for high packing density without magnetic interference. The 105-1-A-24/4D variant features a 24 V coil, a Form A single-pole switch with switch number 4 optimized for high voltage applications, and an integrated diode. It supports switching up to 20 Watts at 1.2 A with a contact resistance of 0.15 Ω, an insulation resistance exceeding 10¹² Ω, and a capacitance of 0.15 pF across the open switch. The relay operates in 0.75 ms with a release time of 0.5 ms and is designed for 400,000 switching operations at rated load. The package is a plastic enclosure with a pin spacing of 0.1 inch (2.54 mm) and an overall length of 0.75 inch (19.1 mm).

Datasheet Summary
Powered by GS/AI

The Pickering Series 105 is a single-in-line reed relay with an internal mu-metal magnetic screen for high packing density without magnetic interference. The 105-1-A-24/4D variant features a 24 V coil, a Form A single-pole switch with switch number 4 optimized for high voltage applications, and an integrated diode. It supports switching up to 20 Watts at 1.2 A with a contact resistance of 0.15 Ω, an insulation resistance exceeding 10¹² Ω, and a capacitance of 0.15 pF across the open switch. The relay operates in 0.75 ms with a release time of 0.5 ms and is designed for 400,000 switching operations at rated load. The package is a plastic enclosure with a pin spacing of 0.1 inch (2.54 mm) and an overall length of 0.75 inch (19.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 105
105-1-A-24/4D
Series 105 105-1-A-24/4D
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.

The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems.

The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges.

In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 105-1-A-24/4D
Product Name Series 105
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1372105 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details