The Pickering Series 105 is a single-in-line reed relay with an internal mu-metal magnetic screen, designed for high packing density without magnetic interference. The 105-1-A-12/6 variant is a mercury wetted, single-pole Form A relay with a 12 V coil, rated for 2 A at 50 W switching. It requires vertical mounting with pin 1 uppermost and features a typical contact resistance of 0.075 Ω, insulation resistance of 10¹² Ω, and capacitance of 4 pF across the closed switch. The relay includes an internal diode, as indicated by the "/6" suffix, though the diode is not explicitly referenced in the part number format provided. The package dimensions are 19.1 mm in length, 6.6 mm in width, and 3.3 mm in height. Switching life is rated up to 500 × 10⁶ operations under rated load.
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems.
The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges.
In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 105-1-A-12/6 |
| Product Name | Series 105 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |