The Pickering Series 105 is a single-in-line reed relay with an internal mu-metal magnetic screen for high packing density without magnetic interference. The 105-1-A-12/2 variant is a single-pole, Form A (energize to make) dry reed relay with a 12 V coil and low-level Switch No. 2, rated for up to 1 A at 20 W. It has an insulation resistance greater than 10¹² Ω, contact resistance of 0.12 Ω, capacitance of 2.5 pF across the closed switch and 0.1 pF across the open switch, an operate time of 0.5 ms, and a release time of 0.2 ms. The relay uses a plastic package with a pin configuration shared across the Series 100, 101, 103, 106, 107, and 108, and measures 19.1 mm in length by 6.6 mm in width, with a height of 7.9 mm. Pin 1 is positioned at one end of the single-in-line footprint.
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems.
The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges.
In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 105-1-A-12/2 |
| Product Name | Series 105 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |