The 104-1-B-12/2D is a single-in-line reed relay with a Form B (energize to break) switch, 12V coil, and an internal diode, designed for high-voltage applications up to 1500 V d.c. stand-off and 1000 V d.c. switching at 10 W. It features an internal mu-metal magnetic screen for side-by-side stacking, a 0.245 inch pin pitch, and dimensions of 1.14 inches in length and 0.49 inches in height. The relay has a contact resistance of 0.20 Ω, insulation resistance of 10¹² Ω, and capacitance of 2.5 pF across the open switch and 0.1 pF across the closed switch. Operate time is 1.0 ms maximum with a release time of 0.3 ms.
The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays.
They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved.
Where mains voltages are switched, for example to control and isolate S.C.R. or triac gates, they are an ideal choice.
One or two Form A (energize to make) or one Form B (energize to break) confi gurations are available.
The range features an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction when they are closely stacked.
Three types of dry switches are available, capable of standing-off 1, 1.5 or 3kV d.c. The 3kV version has an increased clearance between the switch and coil pins to accomodate the higher voltage. Even higher voltage ratings are available to special order, please contact our sales offi ce for further information.
Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50 watts.s
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 104-1-B-12/2D |
| Product Name | Series 104 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |