The Series 104 is a single-in-line reed relay with an internal mu-metal magnetic screen for side-by-side stacking, designed for high-voltage switching up to 3 kV d.c. stand-off. It is available in one or two Form A (energize to make) or one Form B (energize to break) configurations. The 104-1-A-24/2 variant features a 24 V coil, a single Form A dry switch rated for 1.5 kV d.c. stand-off and 500 V d.c. switching at 10 W, with a typical operate time of 1.0 ms and release time of 0.3 ms. The relay is mounted vertically with pin 1 uppermost and has a footprint of 0.245 in x 1.14 in (6.22 mm x 29 mm).
The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays.
They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved.
Where mains voltages are switched, for example to control and isolate S.C.R. or triac gates, they are an ideal choice.
One or two Form A (energize to make) or one Form B (energize to break) confi gurations are available.
The range features an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction when they are closely stacked.
Three types of dry switches are available, capable of standing-off 1, 1.5 or 3kV d.c. The 3kV version has an increased clearance between the switch and coil pins to accomodate the higher voltage. Even higher voltage ratings are available to special order, please contact our sales offi ce for further information.
Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50 watts.s
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 104-1-A-24/2 |
| Product Name | Series 104 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |