The 102M-1-B-12/1 is a subminiature coaxial reed relay in the Series 102 family, designed for RF and high-speed digital switching up to 3 GHz. It features a mu-metal package with six pins for PCB mounting, supporting Form B (energize to break) operation with a 200 V, 20 W switching capability. The device has a 12 V coil with an initial resistance of 1500 Ω, an insulation resistance exceeding 10¹² Ω, and a typical contact resistance of 0.15 Ω. Capacitance across the open switch is 0.1 pF, and it achieves <0.8 dB insertion loss and >40 dB isolation up to 3 GHz with a VSWR under 1.2. The relay has a 0.5 ms operate time and 0.2 ms release time. The internal diode is omitted, and coil polarity must be observed for Form B configurations.
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102M-1-B-12/1 |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |