The Pickering Series 102 is a range of subminiature coaxial reed relays for high-frequency applications up to 3 GHz, offering low insertion loss, good isolation, and excellent VSWR in 50 ohm systems. The 102M variant features a mu-metal case in a Single-In-Line package with six pins for PCB mounting. It supports Form A (energize to make) configurations with switching capabilities of 10 watts at 200 V for Switch No. 1 or 20 watts at 200 V for Switch No. 2. The coil operates at 5 volts with an initial resistance of 500 Ω, and the relay provides an insulation resistance greater than 10¹² Ω and a typical contact capacitance of 0.1 pF across the open switch. The operate time is 0.5 ms and the release time is 0.2 ms. An internal diode is indicated by suffix D.
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102M-1-A-5/2 |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |