Pickering Electronics Series 102 102M-1-A-12/1D

Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Datasheet
Datasheet Summary
Powered by GS/AI

The 102M-1-A-12/1D is a subminiature coaxial reed relay in the Series 102 family, featuring a mu-metal package for dense packaging without magnetic interference. It is a Form A (energize to make) relay with a 12 V coil and an internal diode, designed for 50 ohm RF systems up to 1.5 GHz. The relay switches up to 20 watts at 200 V with a contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and capacitance across the open switch of 0.1 pF. It has an operate time of 0.5 ms and a release time of 0.2 ms. The device uses a six-pin single-in-line package for PCB mounting.

Datasheet Summary
Powered by GS/AI

The 102M-1-A-12/1D is a subminiature coaxial reed relay in the Series 102 family, featuring a mu-metal package for dense packaging without magnetic interference. It is a Form A (energize to make) relay with a 12 V coil and an internal diode, designed for 50 ohm RF systems up to 1.5 GHz. The relay switches up to 20 watts at 200 V with a contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and capacitance across the open switch of 0.1 pF. It has an operate time of 0.5 ms and a release time of 0.2 ms. The device uses a six-pin single-in-line package for PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 102
102M-1-A-12/1D
Series 102 102M-1-A-12/1D
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 102M-1-A-12/1D
Product Name Series 102
Relay Type Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2577357 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA12.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers