Pickering Electronics Series 102 102F-1-A-5/2

Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 102 is a range of subminiature coaxial reed relays for high-frequency applications up to 3 GHz, offering low insertion loss, good isolation, and excellent VSWR in 50 ohm systems. The 102F package variant is a flatpack with axial terminations soldered directly to a 50 ohm stripline, enabling performance up to 3 GHz. It features a Form A (energize to make) single-pole single-throw configuration with a 5 V coil, switching up to 20 watts at 200 V, a contact resistance of 0.10 Ω, insulation resistance greater than 10^12 Ω, and a typical switched capacitance of 0.1 pF. The device operates with a 0.5 ms actuate time and 0.2 ms release time.

Datasheet Summary
Powered by GS/AI

The Series 102 is a range of subminiature coaxial reed relays for high-frequency applications up to 3 GHz, offering low insertion loss, good isolation, and excellent VSWR in 50 ohm systems. The 102F package variant is a flatpack with axial terminations soldered directly to a 50 ohm stripline, enabling performance up to 3 GHz. It features a Form A (energize to make) single-pole single-throw configuration with a 5 V coil, switching up to 20 watts at 200 V, a contact resistance of 0.10 Ω, insulation resistance greater than 10^12 Ω, and a typical switched capacitance of 0.1 pF. The device operates with a 0.5 ms actuate time and 0.2 ms release time.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 102
102F-1-A-5/2
Series 102 102F-1-A-5/2
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 102F-1-A-5/2
Product Name Series 102
Relay Type Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Type 20.24 - Modular step relay 16A - 202481204000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details