Pickering Electronics Series 102 102F-1-A-5/1D

Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Datasheet
Datasheet Summary
Powered by GS/AI

The 102F-1-A-5/1D is a subminiature coaxial reed relay in the 102F flatpack format, designed for RF and high-speed digital applications up to 3 GHz in 50 ohm systems. It features a Form A (energize to make) single-pole switch with a 5 V coil and no internal diode, capable of switching up to 10 W at 200 V. The relay has a contact resistance of 0.10 Ω, insulation resistance greater than 10¹² Ω, and a typical capacitance of 0.1 pF across the open switch. The 102F package enables direct soldering to stripline and ground plane for optimal RF performance. Operate and release times are 0.5 ms and 0.2 ms respectively.

Datasheet Summary
Powered by GS/AI

The 102F-1-A-5/1D is a subminiature coaxial reed relay in the 102F flatpack format, designed for RF and high-speed digital applications up to 3 GHz in 50 ohm systems. It features a Form A (energize to make) single-pole switch with a 5 V coil and no internal diode, capable of switching up to 10 W at 200 V. The relay has a contact resistance of 0.10 Ω, insulation resistance greater than 10¹² Ω, and a typical capacitance of 0.1 pF across the open switch. The 102F package enables direct soldering to stripline and ground plane for optimal RF performance. Operate and release times are 0.5 ms and 0.2 ms respectively.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 102
102F-1-A-5/1D
Series 102 102F-1-A-5/1D
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 102F-1-A-5/1D
Product Name Series 102
Relay Type Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2824465 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details