The Series 102 is a range of subminiature coaxial reed relays for high-frequency applications up to 3 GHz, with 50 ohm impedance matching. Available in a flatpack (102F) package, it features axial terminations for direct soldering to stripline and ground planes, enabling excellent VSWR and low insertion loss up to 3 GHz. The 102F-1-A-5 variant has a 5V coil, Form A configuration, and Switch No. 2 handling 20 W at 200 V with a contact resistance of 0.10 Ω, insulation resistance exceeding 10¹² Ω, and capacitance of 0.1 pF across the open switch. It offers an operate time of 0.5 ms and release time of 0.2 ms, with a 10⁸ life expectancy under rated load conditions. The package measures 13.5 mm × 8.9 mm with a suggested PCB cut-out of 14 mm × 8.9 mm.
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102F-1-A-5/1 |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |