Pickering Electronics Series 102 102F-1-A-12/2D

Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Datasheet
Datasheet Summary
Powered by GS/AI

The 102F-1-A-12/2D is a subminiature coaxial reed relay in the Series 102 family, designed for high-frequency applications up to 3 GHz in 50 ohm systems. It uses a flatpack package with axial terminations for direct stripline mounting, ensuring excellent VSWR and low insertion loss. This variant is a Form A switch with a 12 V coil, rated for 20 W at 200 V and 1 A contact current. Closed contact resistance is 0.10 Ω, insulation resistance exceeds 10¹² Ω, and open switch capacitance is 0.1 pF. Operate and release times are 0.5 ms and 0.2 ms respectively. The device features SoftCenter construction and is 100% tested for dynamic contact resistance. Package dimensions are 13.5 mm × 5.08 mm × 8.9 mm with a PCB cut-out of 14 mm × 8.9 mm.

Datasheet Summary
Powered by GS/AI

The 102F-1-A-12/2D is a subminiature coaxial reed relay in the Series 102 family, designed for high-frequency applications up to 3 GHz in 50 ohm systems. It uses a flatpack package with axial terminations for direct stripline mounting, ensuring excellent VSWR and low insertion loss. This variant is a Form A switch with a 12 V coil, rated for 20 W at 200 V and 1 A contact current. Closed contact resistance is 0.10 Ω, insulation resistance exceeds 10¹² Ω, and open switch capacitance is 0.1 pF. Operate and release times are 0.5 ms and 0.2 ms respectively. The device features SoftCenter construction and is 100% tested for dynamic contact resistance. Package dimensions are 13.5 mm × 5.08 mm × 8.9 mm with a PCB cut-out of 14 mm × 8.9 mm.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 102
102F-1-A-12/2D
Series 102 102F-1-A-12/2D
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 102F-1-A-12/2D
Product Name Series 102
Relay Type Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details