The Series 102 is a range of subminiature coaxial reed relays for high-frequency applications up to 3 GHz, with 50 ohm impedance. The 102F package is a flatpack variant with axial terminations for direct soldering to stripline, enabling excellent VSWR and low insertion loss up to 3 GHz. It has a Form A (energize to make) configuration, a 12 V coil, and a 20 W switching capability at 200 V with a contact resistance of 0.10 Ω. Insulation resistance exceeds 10^12 Ω, and capacitance across the open switch is 0.1 pF. The device is suitable for portable and space-constrained applications.
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102F-1-A-12/1 |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |