The Series 101 is a CMOS drive SIL/SIP reed relay designed for direct operation from 74HC or HCT logic without external drivers. It is packaged in a plastic case with an internal mu-metal magnetic screen, allowing stacking on 0.3-inch (7.6 mm) pitch without magnetic interference. The 101-1-B-12/2 variant is a single pole Form B relay with a 12 V coil, capable of switching up to 1 A at 20 W, with a contact resistance of 0.15 Ω, insulation resistance exceeding 10¹² Ω, and typical operate and release times of 1.0 ms and 0.75 ms respectively. The relay supports dry switch configurations and is evaluated for dynamic contact resistance.
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers.
74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems.
Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type.
A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less.
Other special parts are also available that may be operated from 3 Volt logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 101-1-B-12/2 |
| Product Name | Series 101 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |