The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current logic sources such as 4000B CMOS or NMOS. The 100-2-A-24/6 is a two-form-A mercury-wetted relay with a 24V coil, rated for 50 watts at 500V, and requires vertical mounting with pin 1 uppermost. It features an internal mu-metal magnetic screen, 0.150 Ω contact resistance, and capacitance of 5 pF across the closed switch and 0.3 pF across the open switch. The relay achieves 10^12 Ω insulation resistance and operates in 2.0 ms with a release time of 2.0 ms. Thermal EMF is approximately 1 microvolt or less. Dry versions are not applicable to this mercury-wetted variant.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-2-A-24/6 |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |