The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current CMOS or NMOS logic, with mercury-wetted variants compatible with TTL logic. The 100-2-A-12/6D is a two-form-A mercury-wetted relay with a 12V coil and internal diode, rated for 50 watts at 500V switching. It has a contact resistance of 0.150 Ω, insulation resistance greater than 10¹² Ω, and capacitance of 5 pF across the closed switch and 0.3 pF across the open switch. The relay requires vertical mounting with pin 1 uppermost and features an internal mu-metal magnetic shield. Its operate time is 2.0 ms, release time is 2.0 ms, and it supports 10⁸ operations at maximum resistive load. The package has a footprint matching other Series 100 relays, with dimensions of 24.1 mm length and 10.2 mm width. Thermal EMF is not specified for mercury-wetted versions.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-2-A-12/6D |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |