The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current logic sources such as 4000B CMOS or NMOS. This variant, 100-2-A-12/2, is a two-form-A dry contact relay with a 12V coil and internal diode, featuring a 0.18 Ω contact resistance, insulation resistance of at least 10¹² Ω, and a switch capacitance of 3.5 pF closed and 0.1 pF open. The relay supports a switching power of 10 W at 200 V with a carry current of 0.5 A, operates in 1.0 ms, and is encapsulated in a plastic package with an internal mu-metal magnetic shield. It shares the series' low thermal EMF of about 1 µV or less, making it suitable for precision switching applications like data acquisition. The device is pin-compatible with mercury-wetted versions and fits a standard SIL footprint with 8 pins on 0.1 inch pitch.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-2-A-12/2 |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |