Pickering Electronics Series 100 100-1-C-5/3

Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, featuring low thermal EMF of about 1 microvolt or less and an internal mu-metal magnetic screen to prevent magnetic interference. The 1 Form C (change-over) switch variant has a 5 V coil with a resistance of 3300 Ω, a contact resistance of 0.20 Ω, an insulation resistance exceeding 10^12 Ω, and a switch rating of 3 watts at 200 V. The relay is encapsulated in a plastic package with a typical capacitance of 3.5 pF across the closed switch and 0.1 pF across the open switch. The device supports dry contact configurations and is suitable for low-level switching applications such as data acquisition.

Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, featuring low thermal EMF of about 1 microvolt or less and an internal mu-metal magnetic screen to prevent magnetic interference. The 1 Form C (change-over) switch variant has a 5 V coil with a resistance of 3300 Ω, a contact resistance of 0.20 Ω, an insulation resistance exceeding 10^12 Ω, and a switch rating of 3 watts at 200 V. The relay is encapsulated in a plastic package with a typical capacitance of 3.5 pF across the closed switch and 0.1 pF across the open switch. The device supports dry contact configurations and is suitable for low-level switching applications such as data acquisition.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 100
100-1-C-5/3
Series 100 100-1-C-5/3
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.

They are also useful for applications where conservation of current is important, for example, battery powered equipment.

The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.

An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 100-1-C-5/3
Product Name Series 100
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-158 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Industrial Relay - 700-CF040KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details