The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current CMOS or NMOS logic, with thermal EMF of approximately 1 microvolt or less for dry switches. The 100-1-B-5/2D is a 1 Form B (energize to break) relay with a 5 V coil, internal diode, and dry contacts rated for 10 watts at 200 V. It features an internal mu-metal magnetic screen, insulation resistance exceeding 10ⁱ Ω, and a typical contact capacitance of 0.1 pF across the open switch. The relay is encapsulated in a plastic package with a 0.95 inch (24.1 mm) length and 0.40 inch (10.2 mm) width, compatible with standard SIL footprints.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-1-B-5/2D |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 0 |