The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current CMOS or NMOS logic, with dry switch variants offering thermal EMF of approximately 1 microvolt or less. The relays feature an internal mu-metal magnetic screen to prevent magnetic interaction, and are available in various switch configurations including 1 Form A, 1 Form B, 2 Form A, and 1 Form C. The 100-1-A-5/1 variant has a 5 V coil with no internal diode, a dry contact rated for 10 W at 200 V, an initial contact resistance of 0.15 Ω, and insulation resistance greater than 10ⁱ Ω. The device is encapsulated in a plastic package with a typical height of 0.95 inches (24.1 mm), width of 0.40 inches (10.2 mm), and an 8-pin SIL footprint. It supports low-level switching and is suitable for data acquisition and battery-powered applications.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-1-A-5/1 |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |