Pickering Electronics Series 100 100-1-A-24/2D

Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current CMOS or NMOS logic, with dry switch variants offering thermal EMF of approximately 1 microvolt or less. The 100-1-A-24/2D model features a 24 V coil, low-level switching with a contact resistance of 0.12 Ω, and an internal mu-metal magnetic screen to prevent magnetic interaction. It has an insulation resistance of at least 10ⁱ⁲ Ω, a typical capacitance of 3.5 pF across the open switch and 0.1 pF across the closed switch, and supports a switching power rating of 10 W at 200 V. The relay is encapsulated in a plastic package with a footprint compatible with other Series 100 variants.

Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current CMOS or NMOS logic, with dry switch variants offering thermal EMF of approximately 1 microvolt or less. The 100-1-A-24/2D model features a 24 V coil, low-level switching with a contact resistance of 0.12 Ω, and an internal mu-metal magnetic screen to prevent magnetic interaction. It has an insulation resistance of at least 10ⁱ⁲ Ω, a typical capacitance of 3.5 pF across the open switch and 0.1 pF across the closed switch, and supports a switching power rating of 10 W at 200 V. The relay is encapsulated in a plastic package with a footprint compatible with other Series 100 variants.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 100
100-1-A-24/2D
Series 100 100-1-A-24/2D
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.

They are also useful for applications where conservation of current is important, for example, battery powered equipment.

The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.

An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 100-1-A-24/2D
Product Name Series 100
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 154356 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details