The Pickering Series 100 is a range of single-in-line reed relays intended for direct drive from low-current CMOS or NMOS logic. The 100-1-A-12/4D variant features a 12 V coil with an internal diode, a Form A single-pole normally open switch, and a high voltage contact rating of 10 watts at 500 V. It has a contact resistance of 0.15 Ω, insulation resistance greater than 10^12 Ω, and capacitance of 3.5 pF across the closed switch and 0.1 pF across the open switch. The relay includes an internal mu-metal magnetic screen and is rated for 1.75 ms operate time with a life expectancy of up to 10^8 operations at maximum resistive load. The device is packaged in a plastic case with a 10.2 mm (0.40 inch) pin pitch and complies with ISO9001 and FM 29036 standards.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-1-A-12/4D |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |