The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, with low power consumption suitable for portable equipment. The 100-1-A-12/2 variant features a 12 V coil, dry Form A contacts, and a low-level switch design, offering a contact resistance of 0.12 Ω, insulation resistance greater than 10¹² Ω, and less than 1 µV thermal EMF. It is encapsulated in a plastic package with an internal mu-metal magnetic screen and has a typical contact capacitance of 0.1 pF when open. The relay measures 24.1 mm in length and 10.2 mm in width, with a pin pitch of 2.54 mm, and is rated for switching up to 10 W at 200 V with a maximum carry current of 0.5 A. Operation time is 1.0 ms maximum.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-1-A-12/2 |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |