The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. This part, designated PTRH-1C-9T-1-X, features a 9VDC coil, AgSnO2In2O3 contact material, Class B insulation, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C. The relay has a maximum switching current of 30 A and a maximum switching voltage of 300 VAC or 110 VDC, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load. The coil consumes 0.9 W at rated voltage, with a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC. The unit weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |