The PTRH series is a 30 amp power PCB relay with a T90 footprint, featuring a single pole double throw (SPDT) contact form and AgSnO2In2O3 contact material. It has a 250 VAC general purpose rating with a maximum switching current of 30 A and a maximum switching power of 900 W resistive or 7,500 VA. The relay operates with a 0.6 W coil at 9 VDC, meets UL 508 and UL 873 spacing with pin 6 omitted, and is epoxy sealed and immersion cleanable. It supports a Class B insulation rating, operates from -40°C to 100°C, and complies with EU RoHS V2 and EU REACH V3. The part is PCB mounted with a 6-pin configuration and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |