The PTRH-T series is a 30 Amp power PCB relay for general purpose switching, available in panel mount configurations with QC pins and mounting tabs. It features a T91 footprint, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The part operates at 9 VDC with a coil power of 0.9 W, has a must operate voltage of 6.75 VDC and a must release voltage of 0.9 VDC, and supports contact switching up to 30 A at 240 VAC. It has AgSnO2In2O3 contacts, Class B insulation, and an operating temperature range of -55°C to 100°C. The relay is process sealed with an alternate quick connect pinout. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-T5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |