Picker Components General Purpose Relays PTRH-1C-9ST-T5-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It features a 1 Form C (SPDT) contact configuration, AgCdO+Au gold plated contacts, and is rated for 30 A at 250 VAC resistive load. The relay operates at 9 VDC coil voltage with 0.9 W power consumption, has an operating temperature range of -55°C to 100°C (Class B), and complies with RoHS and UL 508/UL 873 standards. The IP67 epoxy sealed version is available, and it meets UL Class F insulation as an option. Terminal strength is rated at 10 N, and mechanical life exceeds 10^7 operations.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It features a 1 Form C (SPDT) contact configuration, AgCdO+Au gold plated contacts, and is rated for 30 A at 250 VAC resistive load. The relay operates at 9 VDC coil voltage with 0.9 W power consumption, has an operating temperature range of -55°C to 100°C (Class B), and complies with RoHS and UL 508/UL 873 standards. The IP67 epoxy sealed version is available, and it meets UL Class F insulation as an option. Terminal strength is rated at 10 N, and mechanical life exceeds 10^7 operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9ST-T5-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9ST-T5-X-G
General Purpose Relays 2500-PTRH-1C-9ST-T5-X-G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9ST-T5-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0626 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 20.28 - Modular step relay 16A - 202890244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relay module - 857-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers