The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in multiple contact forms including 1 Form C (SPDT), with mounting types T2/T3 featuring PCB and QC pins. The part PTRH-1C-9ST-T3-XAG matches the 9VDC coil voltage variant with Class B insulation, AgSnO2In2O3 contact material, and an alternate pinout. The relay operates with 0.9 W coil power, has a maximum switching capacity of 30 A at 250 VAC, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant, has an operating temperature range of -55°C to 100°C, and is process sealed. The terminal strength is 10 N, and solderability meets 260°C for 5 seconds. The relay complies with UL Class F insulation when specified, but this variant uses Class B.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |