The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 9 VDC coil with 0.9 W power consumption, AgSnO2In2O3 contacts with gold plating, and Class B insulation. The T3 variant includes PCB and QC pins with a sealed enclosure, conforms to UL 508 and UL 873 spacing requirements, and meets RoHS compliance. It operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations under resistive load. The relay supports switching up to 300 VAC and 110 VDC, with a maximum switching power of 7,500 VA. Contact resistance is 50 mΩ maximum at 1 A, 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |