Picker Components General Purpose Relays PTRH-1C-9ST-OT5-X0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with panel-mounting tabs or PC pins. This variant, OT5, features quick-connect terminals and a sealed enclosure. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a coil voltage of 9 VDC and a power consumption of 0.6 W. Contact material is AgSnO, with Class B insulation. The relay meets UL 508 and UL 873 spacing requirements, operates from -55°C to 100°C, and is RoHS compliant. Termination is by solder lugs. Operating time is less than 15 ms, release time less than 10 ms. Maximum switching voltage is 300 VAC and 110 VDC, maximum switching current is 30 A, and maximum switching power is 7,500 VA.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with panel-mounting tabs or PC pins. This variant, OT5, features quick-connect terminals and a sealed enclosure. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a coil voltage of 9 VDC and a power consumption of 0.6 W. Contact material is AgSnO, with Class B insulation. The relay meets UL 508 and UL 873 spacing requirements, operates from -55°C to 100°C, and is RoHS compliant. Termination is by solder lugs. Operating time is less than 15 ms, release time less than 10 ms. Maximum switching voltage is 300 VAC and 110 VDC, maximum switching current is 30 A, and maximum switching power is 7,500 VA.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9ST-OT5-X0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9ST-OT5-X0.6
General Purpose Relays 2500-PTRH-1C-9ST-OT5-X0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9ST-OT5-X0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Type 20.22 - Modular step relay 16A - 202290124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details