Picker Components General Purpose Relays PTRH-1C-9ST-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in 1-form A, B, or C contact configurations. It features AgCdO or AgSnO₂In₂O₃ contact materials, epoxy sealing, and RoHS compliance. The relay operates with a 0.9 W coil at 9 VDC, meets UL 508 and UL 873 standards with pin 6 omitted, and supports a 250 VAC, 30 A resistive load and 2 HP motor load at 250 VAC. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The operating temperature range is -40°C to 100°C for Class B insulation, or -40°C to 125°C for Class F. The case is an open-frame, surface-mountable PCB design weighing 30 grams, with terminals sized 0.8 mm x 1.5 mm for power pins and 0.8 mm for coil pins.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in 1-form A, B, or C contact configurations. It features AgCdO or AgSnO₂In₂O₃ contact materials, epoxy sealing, and RoHS compliance. The relay operates with a 0.9 W coil at 9 VDC, meets UL 508 and UL 873 standards with pin 6 omitted, and supports a 250 VAC, 30 A resistive load and 2 HP motor load at 250 VAC. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The operating temperature range is -40°C to 100°C for Class B insulation, or -40°C to 125°C for Class F. The case is an open-frame, surface-mountable PCB design weighing 30 grams, with terminals sized 0.8 mm x 1.5 mm for power pins and 0.8 mm for coil pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9ST-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9ST-1-X
General Purpose Relays 2500-PTRH-1C-9ST-1-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9ST-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232843 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers