Picker Components General Purpose Relays PTRH-1C-9ST-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 30 A at 250 VAC. It is available in 1 Form A, B, or C contact configurations and features AgSnO2In2O3 contact material in this variant. The relay has a 0.6 W coil, operates at 9 VDC, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and has an operating temperature range of -40°C to 125°C with Class F insulation. The physical dimensions and pin layout follow the T90 standard, with power pins measuring 0.8 mm × 1.5 mm and coil pins 0.8 mm in diameter. It supports a maximum switching power of 900 W and 7,500 VA, with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 30 A at 250 VAC. It is available in 1 Form A, B, or C contact configurations and features AgSnO2In2O3 contact material in this variant. The relay has a 0.6 W coil, operates at 9 VDC, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and has an operating temperature range of -40°C to 125°C with Class F insulation. The physical dimensions and pin layout follow the T90 standard, with power pins measuring 0.8 mm × 1.5 mm and coil pins 0.8 mm in diameter. It supports a maximum switching power of 900 W and 7,500 VA, with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9ST-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9ST-1-X-0.6
General Purpose Relays 2500-PTRH-1C-9ST-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9ST-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.4833 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers