The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The PTRH-1C-9SFT-T5-XA variant features a 9VDC coil, Class F insulation, AgSnO2In2O3 contacts, panel mounting with QC pins and mounting tabs, and an IP67 epoxy-sealed enclosure. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and power of 7,500 VA. The relay operates with 0.9 W coil power, has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -55°C to 125°C. It meets UL 508 and UL 873 spacing requirements and is RoHS compliant. The physical dimensions and pinout follow the T5 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-T5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |