The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs, such as the T5 variant. It features AgSnO2In2O3 contacts with gold plating, an IP67 epoxy-sealed enclosure, and Class F insulation. The relay operates at 9 VDC coil voltage with a power consumption of 0.9 W, has a maximum switching rating of 30 A at 250 VAC, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant, with an operating temperature range of -55°C to 125°C and a dielectric strength of 2,500 VAC between coil and contacts. Mechanical life exceeds 10^7 operations, and electrical life is rated at 5 × 10^4 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-T5-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |