The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part features a 9 VDC coil with 0.6 W power consumption, F-class insulation, and AgSnO2In2O3 contacts. It has a PCB and quick-connect pin layout (T3 mounting type) and is process sealed. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates between -55°C and 100°C. Maximum switching capacity is 30 A at 240 VAC and 30 A at 30 VDC, with a maximum switching power of 900 W and 7,500 VA. Mechanical life is rated at 1 × 10· operations and electrical life at 5 × 10´ operations. Dimensions and pinout follow the T3 configuration.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |