The PTRH-T series is a 30A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It is available in multiple contact forms including 1 Form C, with PCB and quick-connect pin options. The PTRH-1C-9SFT-T3-XA variant features a 9 VDC coil with 0.9 W power consumption, F-class insulation, sealed enclosure, AgSnO₂In₂O₃ contacts, and an alternate quick-connect pinout. It operates from -55°C to 100°C, has a mechanical life of 10⁷ operations, and meets RoHS compliance. Terminal strength is 10 N, and solderability supports 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |